Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007020-74LCX16374MTD
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 170MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE DUAL 8BIT 48TSSOP
IC D-TYPE POS TRG DUAL 48TSSOP
IC FF D-TYPE DUAL 8BIT 48TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 007020-74LCX16374MTDX | 74LCX16374MTDXTR-ND | 74LCX16374MTDX | 74LCX16374MTDX | 598-74LCX16374MTDX | 74LCX16374MTDX |
| Product Name | Logic - Logic - Flip Flops - 74LCX16374MTDX | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC D-TYPE POS TRG DUAL 48TSSOP | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 2.5V | ||
| Propagation Delay | 6.2 ns | 6.2 ns | 7.9 ns | |||
| fMAX | 170 MHz | 170 MHz | 170 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | 24 mA |