SN74LV174ANSR is a hex D-type flip-flop with clear in a 16-pin SOP package, measuring 10.20 mm by 5.30 mm, designed for operation from 2 V to 5.5 V with a temperature range of -40 to 85 °C.
Hex D-Type Flip-Flops With Clear 16-SO -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1255187-SN74LV174ANS
Series: 74LV
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 1.7pF
Family Name: SN74LV174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 180MHz
Alternative Parts (Cross-Reference): 74LVQ174SJX; 74LVX174SJ_Q; 74LVQ174SJ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
SN74LV174A Hex D-Type Flip-Flops With Clear
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 6BIT 16SO
Flip Flops Hex D-Type Flip-Flop With Clear
IC FF D-TYPE SNGL 6BIT 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV174ANSR | 1255187-SN74LV174ANSR | 296-37425-1-ND | SN74LV174ANSR | SN74LV174ANSR | SN74LV174ANSR | 815-SN74LV174ANSR | SN74LV174ANSR |
| Product Name | SN74LV174A Hex D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LV174ANSR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops Hex D-Type Flip-Flop With Clear | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | D | ||||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2.5V | |||
| Propagation Delay | 19.5 ns | 9.2 ns | 9.2 ns | 9.2 ns | ||||
| fMAX | 70 MHz | 180 MHz | 180 MHz | 180 MHz | ||||
| Operating Current | 0.0200 mA |