The MC74ACT273DWR2G is an octal D-type flip-flop featuring eight edge-triggered flip-flops with individual D inputs and Q outputs. It includes a common buffered clock (CP) and a buffered asynchronous master reset (MR) that allows simultaneous loading and resetting of all flip-flops. The device is designed for applications requiring true output only, making it suitable as a buffer for MOS microprocessors or memory. This flip-flop operates with a supply voltage range of 4.5V to 5.5V for the ACT version and can source or sink up to 24 mA per output. It is compatible with TTL inputs and is available in Pb-free packaging. The device is housed in a 20-lead SOIC or TSSOP package, making it compact for various applications. The MC74ACT273DWR2G is ideal for projects that require reliable data storage and manipulation in digital circuits.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 022743-MC74ACT273DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 200MHz
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC D-TYPE POS TRG SNGL 20SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74ACT273DWR2GOSTR-ND | 022743-MC74ACT273DWR2G | MC74ACT273DWR2G | MC74ACT273DWR2G | MC74ACT273DWR2G | 598-MC74ACT273DWR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74ACT273DWR2G | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | IC D-TYPE POS TRG SNGL 20SOIC |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | ||
| Output Characteristics | Non-Inverted | |||||
| Propagation Delay | 11 ns | 11 ns | 12 ns |