Texas Instruments CD4013B CMOS Dual D-Type Flip Flop CD4013BEE4

Description
CMOS Dual D-Type Flip Flop 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual D-Type Flip Flop 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4013B CMOS Dual D-Type Flip Flop - CD4013BEE4 - Texas Instruments
Dallas, TX, United States
CD4013B CMOS Dual D-Type Flip Flop
CD4013BEE4
CD4013B CMOS Dual D-Type Flip Flop CD4013BEE4
CMOS Dual D-Type Flip Flop 14-PDIP -55 to 125

CMOS Dual D-Type Flip Flop 14-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-36083-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-36083-5-ND
Flip Flops 296-36083-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD4013BEE4
079852-CD4013BEE4
Logic - Logic - Flip Flops - CD4013BEE4 079852-CD4013BEE4
Manufacturer: Texas Instruments Win Source Part Number: 079852-CD4013BEE4 Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 24MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079852-CD4013BEE4
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - CD4013BEE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4013BEE4
Logic - Flip Flops CD4013BEE4
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD4013BEE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4013BEE4
Integrated Circuits (ICs) - Logic - Flip Flops CD4013BEE4
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - CD4013BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4013BEE4
Flip Flops CD4013BEE4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now
IC FF D-TYPE DUAL 1BIT 14DIP - 815-CD4013BEE4 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 1BIT 14DIP
815-CD4013BEE4
IC FF D-TYPE DUAL 1BIT 14DIP 815-CD4013BEE4
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4013BEE4 296-36083-5-ND 079852-CD4013BEE4 CD4013BEE4 CD4013BEE4 CD4013BEE4 815-CD4013BEE4
Product Name CD4013B CMOS Dual D-Type Flip Flop Flip Flops Logic - Logic - Flip Flops - CD4013BEE4 Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops IC FF D-TYPE DUAL 1BIT 14DIP
Flip-Flop Type D D D D
Supply Voltage 3V; 10 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 5V; 5V
Propagation Delay 130 ns 90 ns 90 ns 300 ns
fMAX 8 MHz 24 MHz 24 MHz 24 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details