Texas Instruments SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear SN74LVTH273PW

Description
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote
Description
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH273PW is an octal D-type flip-flop with direct clear, designed for 3.3-V operation with TTL-compatible 5-V inputs. It is housed in a 20-pin TSSOP package and operates over a temperature range of -40°C to 85°C. The device supports bus-hold circuitry, I_off for partial-power-down mode, and exceeds 500 mA latch-up performance per JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model. Supply voltage ranges from 2.7 V to 3.6 V, with high-level output current of -32 mA and low-level output current of 64 mA.

Datasheet Summary
Powered by GS/AI

The SN74LVTH273PW is an octal D-type flip-flop with direct clear, designed for 3.3-V operation with TTL-compatible 5-V inputs. It is housed in a 20-pin TSSOP package and operates over a temperature range of -40°C to 85°C. The device supports bus-hold circuitry, I_off for partial-power-down mode, and exceeds 500 mA latch-up performance per JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model. Supply voltage ranges from 2.7 V to 3.6 V, with high-level output current of -32 mA and low-level output current of 64 mA.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear - SN74LVTH273PW - Texas Instruments
Dallas, TX, United States
SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear
SN74LVTH273PW
SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear SN74LVTH273PW
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

3.3-V ABT Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

Buy Now Datasheet
 - SN74LVTH273PW - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20

D Flip-Flop, LVT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVTH273PW
042791-SN74LVTH273PW
Logic - Logic - Flip Flops - SN74LVTH273PW 042791-SN74LVTH273PW
Manufacturer: Texas Instruments Win Source Part Number: 042791-SN74LVTH273PW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042791-SN74LVTH273PW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-34093-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-34093-5-ND
Flip Flops 296-34093-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube - 815-SN74LVTH273PW - Utmel Electronic Limited
Hong Kong, China
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube
815-SN74LVTH273PW
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube 815-SN74LVTH273PW
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube

Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube

Supplier's Site
Flip Flops - SN74LVTH273PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVTH273PW
Flip Flops SN74LVTH273PW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH273PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH273PW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH273PW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - SN74LVTH273PW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH273PW
Logic - Flip Flops SN74LVTH273PW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH273PW SN74LVTH273PW 042791-SN74LVTH273PW 296-34093-5-ND 815-SN74LVTH273PW SN74LVTH273PW SN74LVTH273PW SN74LVTH273PW
Product Name SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74LVTH273PW Flip Flops Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 3V; 3.3V 3.6V; 2.7V ~ 3.6V
Propagation Delay 4.9 ns 4.9 ns 4.9 ns 3.2 ns
fMAX 160 MHz 150 MHz 150 MHz 150 MHz
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374TPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 54LS377FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers