Texas Instruments SN74LVC1G373 Single D-Type Latch with 3S Output SN74LVC1G373DCKR

Description
Single D-Type Latch with 3S Output 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Single D-Type Latch with 3S Output 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G373 Single D-Type Latch with 3S Output - SN74LVC1G373DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G373 Single D-Type Latch with 3S Output
SN74LVC1G373DCKR
SN74LVC1G373 Single D-Type Latch with 3S Output SN74LVC1G373DCKR
Single D-Type Latch with 3S Output 6-SC70 -40 to 125

Single D-Type Latch with 3S Output 6-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Latches - SN74LVC1G373DCKR - 081222-SN74LVC1G373DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC1G373DCKR
081222-SN74LVC1G373DCKR
Logic - Logic - Latches - SN74LVC1G373DCKR 081222-SN74LVC1G373DCKR
Manufacturer: Texas Instruments Win Source Part Number: 081222-SN74LVC1G373D CKR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Propagation Delay Time (ns): 1ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 081222-SN74LVC1G373DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Propagation Delay Time (ns): 1ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Latches - 296-18775-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

Buy Now Datasheet
Latches - 296-18775-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

Buy Now Datasheet
Latches - 296-18775-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

Buy Now Datasheet
Latches - SN74LVC1G373DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

Buy Now
D-Type Latch, Smd, Sc-70-6, 3.3V; Logic Family / Base Number Texas Instruments - 29AH7608 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Latch, Smd, Sc-70-6, 3.3V; Logic Family / Base Number Texas Instruments
29AH7608
D-Type Latch, Smd, Sc-70-6, 3.3V; Logic Family / Base Number Texas Instruments 29AH7608
D-TYPE LATCH, SMD, SC-70-6, 3.3V; Logic Family / Base Number:74LVC1G373; Latch Type:D Type; IC Output Type:Tri State Non Inverted; Propagation Delay:4ns; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage RoHS Compliant: Yes

D-TYPE LATCH, SMD, SC-70-6, 3.3V; Logic Family / Base Number:74LVC1G373; Latch Type:D Type; IC Output Type:Tri State Non Inverted; Propagation Delay:4ns; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Latches - SN74LVC1G373DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC1G373DCKR
Logic - Latches SN74LVC1G373DCKR
IC LTCH D-TYP SGL 3-OUT SC70-6

IC LTCH D-TYP SGL 3-OUT SC70-6

Supplier's Site Datasheet
D-TYPE LATCH, SMD, SC-70-6, 3.3V - 815-SN74LVC1G373DCKR - Utmel Electronic Limited
Hong Kong, China
D-TYPE LATCH, SMD, SC-70-6, 3.3V
815-SN74LVC1G373DCKR
D-TYPE LATCH, SMD, SC-70-6, 3.3V 815-SN74LVC1G373DCKR
D-TYPE LATCH, SMD, SC-70-6, 3.3V

D-TYPE LATCH, SMD, SC-70-6, 3.3V

Supplier's Site
Integrated Circuits (ICs) - Logic - Latches - SN74LVC1G373DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC1G373DCKR
Integrated Circuits (ICs) - Logic - Latches SN74LVC1G373DCKR
IC LTCH D-TYP SGL 3-OUT SC70-6

IC LTCH D-TYP SGL 3-OUT SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Flip-Flops Logic Latches
Product Number SN74LVC1G373DCKR 081222-SN74LVC1G373DCKR 296-18775-6-ND SN74LVC1G373DCKR 29AH7608 SN74LVC1G373DCKR 815-SN74LVC1G373DCKR SN74LVC1G373DCKR
Product Name SN74LVC1G373 Single D-Type Latch with 3S Output Logic - Logic - Latches - SN74LVC1G373DCKR Latches Latches D-Type Latch, Smd, Sc-70-6, 3.3V; Logic Family / Base Number Texas Instruments Logic - Latches D-TYPE LATCH, SMD, SC-70-6, 3.3V Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V -3.3V; 3V; 1.8V
Operating Current 0.0100 mA
Propagation Delay 16 ns 1 ns 1 ns 4 ns 1 ns 4 ns
Unlock Full Specs
to access all available technical data