Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating over a supply voltage range of 2 V to 6 V, with a maximum quiescent current of 80 µA, and a typical propagation delay of 22 ns. The device supports ±6 mA output drive at 5 V and operates over a temperature range of -40°C to 85°C. Thermal resistance junction-to-ambient is 109.1 °C/W.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 082316-SN74HC574DW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 46ns @ 6V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 36MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Industrial
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC, DTYPE FLIPFLOP, SMD, 74HC574; Logic Family / Base Number:74HC574; Flip-Flop Type:D; Propagation Delay:31ns; Frequency:28MHz; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SOIC
IC, DTYPE FLIPFLOP, SMD, 74HC574
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC574DW | 296-1597-5-ND | 082316-SN74HC574DW | SN74HC574DW | SN74HC574DW | 29AH7558 | SN74HC574DW | 815-SN74HC574DW |
| Product Name | SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74HC574DW | Flip Flops | Ic, Dtype Flipflop, Smd, 74Hc574; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | IC, DTYPE FLIPFLOP, SMD, 74HC574 | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 5V; 5V | |||
| Output Characteristics | 3-State | 3-State | 3-State | |||||
| Propagation Delay | 38 ns | 46 ns | 46 ns | 31 ns | 265 ns | |||
| fMAX | 28 MHz | 36 MHz | 28 MHz | 36 MHz |