Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1028322-CD74ACT74E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 85MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC FF D-TYPE DUAL 1BIT 14DIP
IC FF D-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
74ACT CMOS, 74ACT74, DIP14, 5.5V; Logic Family / Base Number:74ACT74; Flip-Flop Type:D; Propagation Delay:9.5ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
TEXAS INSTRUMENTS CD74ACT74E Flip-Flop, with Set and Reset,Complementary Output, Positive Edge, D, 9.5 ns, 85 MHz, 24 mA, DIP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT74E | 296-33009-5-ND | 1028322-CD74ACT74E | CD74ACT74E | CD74ACT74E | CD74ACT74E | 26AJ5443 | 815-CD74ACT74E |
| Product Name | CD74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset | Flip Flops | Logic - Logic - Flip Flops - CD74ACT74E | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | 74Act Cmos, 74Act74, Dip14, 5.5V; Logic Family / Base Number Texas Instruments | TEXAS INSTRUMENTS CD74ACT74E Flip-Flop, with Set and Reset,Complementary Output, Positive Edge, D, 9.5 ns, 85 MHz, 24 mA, DIP |
| Flip-Flop Type | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 1.5V; 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | |||
| Propagation Delay | 8.6 ns | 9.5 ns | 9.5 ns | 9.5 ns | 9.5 ns | |||
| fMAX | 90 MHz | 85 MHz | 85 MHz | 85 MHz | 85 MHz |