Texas Instruments CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output CY74FCT16374ATPVCT

Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output
CY74FCT16374ATPVCT
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output CY74FCT16374ATPVCT
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT16374ATPVCT
765334-CY74FCT16374ATPVCT
Logic - Logic - Flip Flops - CY74FCT16374ATPVCT 765334-CY74FCT16374ATPVCT
Manufacturer: Texas Instruments Win Source Part Number: 765334-CY74FCT16374A TPVCT Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Current - Quiescent: 500μA Input Capacitance: 4.5pF Family Name: CY74FCT16374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT16374ATPV8; 74FCT16374ATPV; 74FCT16374ATPVG; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765334-CY74FCT16374ATPVCT
Series: 74FCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Family Name: CY74FCT16374
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 74FCT16374ATPV8; 74FCT16374ATPV; 74FCT16374ATPVG;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-CY74FCT16374ATPVTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CY74FCT16374ATPVCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT16374ATPVCT
Logic - Flip Flops CY74FCT16374ATPVCT
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Flip Flops - CY74FCT16374ATPVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85 - 815-CY74FCT16374ATPVCT - Utmel Electronic Limited
Hong Kong, China
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
815-CY74FCT16374ATPVCT
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85 815-CY74FCT16374ATPVCT
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT16374ATPVCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT16374ATPVCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT16374ATPVCT
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT16374ATPVCT 765334-CY74FCT16374ATPVCT 296-CY74FCT16374ATPVTR-ND CY74FCT16374ATPVCT CY74FCT16374ATPVCT 815-CY74FCT16374ATPVCT CY74FCT16374ATPVCT
Product Name CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output Logic - Logic - Flip Flops - CY74FCT16374ATPVCT Flip Flops Logic - Flip Flops Flip Flops 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85 Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Propagation Delay 6.5 ns 6.5 ns
fMAX 70 MHz
Operating Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
CY54FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9222203MRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
2 suppliers