"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
FAIRCHILD SEMICONDUCTOR MM74HCT574WMFlip-Flo
IC FF D-TYPE SNGL 8BIT 20SOIC
74HCT CMOS, SMD, 74HCT574, SOIC20; Logic Family / Base Number:74HCT574; Flip-Flop Type:D; Propagation Delay:18ns; Frequency:60MHz; Output Current:7.2mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MM74HCT574WMFS-ND | MM74HCT574WM | MM74HCT574WM | 598-MM74HCT574WM | MM74HCT574WM | 97K5231 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | FAIRCHILD SEMICONDUCTOR MM74HCT574WMFlip-Flop, Tri State, Positive Edge, D, 18 ns, 60 MHz, 7.2 mA, SOIC, 20 Pins | Logic - Flip Flops | 74Hct Cmos, Smd, 74Hct574, Soic20; Logic Family / Base Number Onsemi |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | |||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 30 ns | 38 ns | 18 ns |