Texas Instruments SN74LV273A Octal D-Type Flip-Flops With Clear SN74LV273ARGYR

Description
Octal D-Type Flip-Flops With Clear 20-VQFN -40 to 125
Request a Quote
Description
Octal D-Type Flip-Flops With Clear 20-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV273ARGYR is an octal D-type flip-flop designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 10.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a clear function for resetting the flip-flops. It has a low output ground bounce of less than 0.8 V at 3.3 V and a high output undershoot of greater than 2.3 V at the same voltage level. The flip-flop's latch-up performance exceeds 250 mA per JESD 17, ensuring reliability in various applications. It is suitable for use in power sub-station controls, I/O modules, human-machine interfaces, flow meters, patient monitoring, and test and measurement solutions. The product is available in a 20-pin VQFN package, with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74LV273ARGYR is an octal D-type flip-flop designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 10.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a clear function for resetting the flip-flops. It has a low output ground bounce of less than 0.8 V at 3.3 V and a high output undershoot of greater than 2.3 V at the same voltage level. The flip-flop's latch-up performance exceeds 250 mA per JESD 17, ensuring reliability in various applications. It is suitable for use in power sub-station controls, I/O modules, human-machine interfaces, flow meters, patient monitoring, and test and measurement solutions. The product is available in a 20-pin VQFN package, with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV273A Octal D-Type Flip-Flops With Clear - SN74LV273ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV273A Octal D-Type Flip-Flops With Clear
SN74LV273ARGYR
SN74LV273A Octal D-Type Flip-Flops With Clear SN74LV273ARGYR
Octal D-Type Flip-Flops With Clear 20-VQFN -40 to 125

Octal D-Type Flip-Flops With Clear 20-VQFN -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV273ARGYR
109273-SN74LV273ARGYR
Logic - Logic - Flip Flops - SN74LV273ARGYR 109273-SN74LV273ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 109273-SN74LV273ARGY R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-VFQFN Exposed Pad Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109273-SN74LV273ARGYR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-VFQFN Exposed Pad
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-13940-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13940-2-ND
Flip Flops 296-13940-2-ND
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
Logic - Flip Flops - SN74LV273ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV273ARGYR
Logic - Flip Flops SN74LV273ARGYR
IC FF D-TYPE SNGL 8BIT 20VQFN

IC FF D-TYPE SNGL 8BIT 20VQFN

Supplier's Site Datasheet
Flip Flops - SN74LV273ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV273ARGYR
Flip Flops SN74LV273ARGYR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV273ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV273ARGYR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV273ARGYR
IC FF D-TYPE SNGL 8BIT 20VQFN

IC FF D-TYPE SNGL 8BIT 20VQFN

Supplier's Site
IC D-TYPE POS TRG SNGL 20QFN - 815-SN74LV273ARGYR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20QFN
815-SN74LV273ARGYR
IC D-TYPE POS TRG SNGL 20QFN 815-SN74LV273ARGYR
IC D-TYPE POS TRG SNGL 20QFN

IC D-TYPE POS TRG SNGL 20QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV273ARGYR 109273-SN74LV273ARGYR 296-13940-2-ND SN74LV273ARGYR SN74LV273ARGYR SN74LV273ARGYR 815-SN74LV273ARGYR
Product Name SN74LV273A Octal D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74LV273ARGYR Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC D-TYPE POS TRG SNGL 20QFN
Flip-Flop Type D D D D
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2.5V
Propagation Delay 20.5 ns 11 ns 11 ns 22.1 ns
fMAX 70 MHz 160 MHz 160 MHz 160 MHz
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details