Texas Instruments SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop SN74LVC32374AGKER

Description
32-Bit Edge-Triggered D-Type Flip-Flop 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
32-Bit Edge-Triggered D-Type Flip-Flop 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop - SN74LVC32374AGKER - Texas Instruments
Dallas, TX, United States
SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop
SN74LVC32374AGKER
SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop SN74LVC32374AGKER
32-Bit Edge-Triggered D-Type Flip-Flop 96-LFBGA -40 to 85

32-Bit Edge-Triggered D-Type Flip-Flop 96-LFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC32374AGKER
1255673-SN74LVC32374AGKER
Logic - Logic - Flip Flops - SN74LVC32374AGKER 1255673-SN74LVC32374AGKER
Manufacturer: Texas Instruments Win Source Part Number: 1255673-SN74LVC32374 AGKER Packaging: Cut Tape (CT) Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 4 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Manufacturer Package: 96-LFBGA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 74LVC32374 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 4.5ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255673-SN74LVC32374AGKER
Packaging: Cut Tape (CT)
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 4
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC32374
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Iq): 40μA
Max Propagation Delay at V, Max CL: 4.5ns at 3.3V, 50pF

Buy Now
IC D-TYPE POS TRG QUAD 96LFBGA - 815-SN74LVC32374AGKER - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG QUAD 96LFBGA
815-SN74LVC32374AGKER
IC D-TYPE POS TRG QUAD 96LFBGA 815-SN74LVC32374AGKER
IC D-TYPE POS TRG QUAD 96LFBGA

IC D-TYPE POS TRG QUAD 96LFBGA

Supplier's Site
Logic - Flip Flops - SN74LVC32374AGKER - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC32374AGKER
Logic - Flip Flops SN74LVC32374AGKER
IC FF D-TYPE QUAD 8BIT 96LFBGA

IC FF D-TYPE QUAD 8BIT 96LFBGA

Supplier's Site Datasheet
Flip Flops - SN74LVC32374AGKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC32374AGKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC32374AGKER
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC32374AGKER
IC FF D-TYPE QUAD 8BIT 96LFBGA

IC FF D-TYPE QUAD 8BIT 96LFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC32374AGKER 1255673-SN74LVC32374AGKER 815-SN74LVC32374AGKER SN74LVC32374AGKER SN74LVC32374AGKER SN74LVC32374AGKER
Product Name SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74LVC32374AGKER IC D-TYPE POS TRG QUAD 96LFBGA Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.8V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 6.5 ns 4.5 ns 4.9 ns
fMAX 100 MHz 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4724BDC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flip Flops - 40174BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers