"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 082343-SN74LS173AN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF
Trigger Type: Positive Edge
Current - Quiescent: 24mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): SN74LS173AD; SN74LS173AN; SN74LS173ANSR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
TEXAS INSTRUMENTS SN74LS173AN Flip-Flop, Tri State Non Inverted, Positive Edge, D, 17 ns, 50 MHz, 24 mA, DIP, 16 Pins
IC FF D-TYPE SNGL 4BIT 16DIP
LOGIC, D-TYPE REGISTER 4BIT, 16DIP; Logic Family / Base Number:74LS173; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:50MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 4BIT 16DIP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| DigiKey | RS Components, Ltd. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-33970-5-ND | 2528729 | 082343-SN74LS173AN | 815-SN74LS173AN | SN74LS173AN | 37AJ1136 | SN74LS173AN | SN74LS173AN |
| Product Name | Flip Flops | Flip Flop ICs | Logic - Logic - Flip Flops - SN74LS173AN | TEXAS INSTRUMENTS SN74LS173AN Flip-Flop, Tri State Non Inverted, Positive Edge, D, 17 ns, 50 MHz, 24 mA, DIP, 16 Pins | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, D-Type Register 4Bit, 16Dip; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5V; 5V | 4.75V ~ 5.25V | ||||
| Output Characteristics | 3-State | 3-State; 3 State | ||||||
| Propagation Delay | 30 ns | 30 ns | 30 ns | 17 ns |