Texas Instruments SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT821ADWR

Description
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flops with 3-state outputs in a 24-pin SOIC (DW) package, characterized for operation from -40°C to 85°C, with output drive of -32 mA high-level and 64 mA low-level current, and typical output ground bounce less than 1 V at VCC = 5 V and TA = 25°C. The device is housed in a 24-pin small-outline package measuring 24.4 mm in width and 15.7 mm in pitch, and supports high-impedance state during power-up and power-down. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.

Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flops with 3-state outputs in a 24-pin SOIC (DW) package, characterized for operation from -40°C to 85°C, with output drive of -32 mA high-level and 64 mA low-level current, and typical output ground bounce less than 1 V at VCC = 5 V and TA = 25°C. The device is housed in a 24-pin small-outline package measuring 24.4 mm in width and 15.7 mm in pitch, and supports high-impedance state during power-up and power-down. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - SN74ABT821ADWR - Texas Instruments
Dallas, TX, United States
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs
SN74ABT821ADWR
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT821ADWR
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-14677-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14677-2-ND
Flip Flops 296-14677-2-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT821ADWR
1099081-SN74ABT821ADWR
Logic - Logic - Flip Flops - SN74ABT821ADWR 1099081-SN74ABT821ADWR
Manufacturer: Texas Instruments Win Source Part Number: 1099081-SN74ABT821AD WR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 250μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099081-SN74ABT821ADWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74ABT821ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT821ADWR
Logic - Flip Flops SN74ABT821ADWR
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - SN74ABT821ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT821ADWR
Flip Flops SN74ABT821ADWR
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
IC D-TYPE POS TRG SNGL 24SOIC - 815-SN74ABT821ADWR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 24SOIC
815-SN74ABT821ADWR
IC D-TYPE POS TRG SNGL 24SOIC 815-SN74ABT821ADWR
IC D-TYPE POS TRG SNGL 24SOIC

IC D-TYPE POS TRG SNGL 24SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT821ADWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT821ADWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT821ADWR
IC FF D-TYPE SNGL 10BIT 24SOIC

IC FF D-TYPE SNGL 10BIT 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT821ADWR 296-14677-2-ND 1099081-SN74ABT821ADWR SN74ABT821ADWR SN74ABT821ADWR 815-SN74ABT821ADWR SN74ABT821ADWR
Product Name SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ABT821ADWR Logic - Flip Flops Flip Flops IC D-TYPE POS TRG SNGL 24SOIC Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State
Propagation Delay 6.9 ns 6.2 ns 6.2 ns 6.2 ns
fMAX 150 MHz 125 MHz 125 MHz 125 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Flip Flops - 1377527-54F109FMQB - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
View Details
2 suppliers
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001Q2A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Flip Flops - 4027BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details