Texas Instruments SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G80DCURG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 125
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flop designed for 1.65-V to 5.5-V VCC operation, housed in a VSSOP (DCU) package with 8 pins and specified for operation from -40°C to 125°C. Features Ioff support for partial-power-down mode, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. Maximum propagation delay is 4.2 ns at 3.3 V with typical ICC of 10 µA. Outputs support live insertion and backdrive protection, with Ioff circuitry preventing current flow during power-down. Package includes NIPDAU lead finish and is rated for moisture sensitivity level 1 at 260°C peak reflow.

Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flop designed for 1.65-V to 5.5-V VCC operation, housed in a VSSOP (DCU) package with 8 pins and specified for operation from -40°C to 125°C. Features Ioff support for partial-power-down mode, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. Maximum propagation delay is 4.2 ns at 3.3 V with typical ICC of 10 µA. Outputs support live insertion and backdrive protection, with Ioff circuitry preventing current flow during power-down. Package includes NIPDAU lead finish and is rated for moisture sensitivity level 1 at 260°C peak reflow.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC2G80DCURG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC2G80DCURG4
SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G80DCURG4
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flop 8-US8 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G80DCURG4
1255662-SN74LVC2G80DCURG4
Logic - Logic - Flip Flops - SN74LVC2G80DCURG4 1255662-SN74LVC2G80DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1255662-SN74LVC2G80D CURG4 Series: 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Output Type: Inverted Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent: 5μA Input Capacitance: 3.5pF Family Name: SN74LVC2G80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 160MHz Alternative Parts (Cross-Reference): SN74LVC2G80DCU; SN74LVC2G80DCUR; SN74LVC2G80DCTRE4; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255662-SN74LVC2G80DCURG4
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent: 5μA
Input Capacitance: 3.5pF
Family Name: SN74LVC2G80
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): SN74LVC2G80DCU; SN74LVC2G80DCUR; SN74LVC2G80DCTRE4;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74LVC2G80DCURG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G80DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G80DCURG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G80DCURG4
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site
Flip Flops - SN74LVC2G80DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now
Logic - Flip Flops - SN74LVC2G80DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G80DCURG4
Logic - Flip Flops SN74LVC2G80DCURG4
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site Datasheet
IC FF D-TYPE DUAL 1BIT US8 - 815-SN74LVC2G80DCURG4 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 1BIT US8
815-SN74LVC2G80DCURG4
IC FF D-TYPE DUAL 1BIT US8 815-SN74LVC2G80DCURG4
IC FF D-TYPE DUAL 1BIT US8

IC FF D-TYPE DUAL 1BIT US8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G80DCURG4 1255662-SN74LVC2G80DCURG4 SN74LVC2G80DCURG4-ND SN74LVC2G80DCURG4 SN74LVC2G80DCURG4 SN74LVC2G80DCURG4 815-SN74LVC2G80DCURG4
Product Name SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74LVC2G80DCURG4 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops IC FF D-TYPE DUAL 1BIT US8
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.8V
Propagation Delay 13.9 ns 4.5 ns 4.5 ns 5.2 ns
fMAX 150 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products