Texas Instruments CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs CD54HC173F

Description
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - CD54HC173F - Texas Instruments
Dallas, TX, United States
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs
CD54HC173F
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs CD54HC173F
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD54HC173F
1159936-CD54HC173F
Logic - Logic - Flip Flops - CD54HC173F 1159936-CD54HC173F
Manufacturer: Texas Instruments Win Source Part Number: 1159936-CD54HC173F Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159936-CD54HC173F
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - CD54HC173F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HC173F
Flip Flops CD54HC173F
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125 - 815-CD54HC173F - Utmel Electronic Limited
Hong Kong, China
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125
815-CD54HC173F
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125 815-CD54HC173F
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD54HC173F 1159936-CD54HC173F CD54HC173F 815-CD54HC173F
Product Name CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CD54HC173F Flip Flops High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125
Flip-Flop Type D D D
Output Characteristics 3-State
Propagation Delay 43 ns
fMAX 28 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100135DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details