Octal D-type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 007120-SN74LS373DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Family Name: SN74LS373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 12ns
Alternative Parts (Cross-Reference): SN74LS373DWR2; SN74LS373DW; SN74LS373DWR2G; SN74LS373DWG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT D-TYPE LATCH 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCT D-TYPE LATCH 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches |
| Product Number | SN74LS373DWR | 007120-SN74LS373DWR | 296-14893-6-ND | SN74LS373DWR | SN74LS373DWR | 815-SN74LS373DWR | SN74LS373DWR |
| Product Name | SN74LS373 Octal D-type Transparent Latches with 3-state Outputs | Logic - Logic - Latches - SN74LS373DWR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | IC OCT D-TYPE LATCH 20-SOIC | Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5V; 5V | 4.75V ~ 5.25V | ||
| Operating Current | 40 mA | ||||||
| Propagation Delay | 18 ns | 12 ns | 12 ns | 12 ns | 36 ns |