Texas Instruments SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCUTE4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, designed for 1.65 V to 5.5 V operation, in an 8-pin VSSOP package measuring 2.30 mm × 2.00 mm, with ±24 mA output drive at 3.3 V, maximum propagation delay of 5.9 ns at 3.3 V, and operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, designed for 1.65 V to 5.5 V operation, in an 8-pin VSSOP package measuring 2.30 mm × 2.00 mm, with ±24 mA output drive at 3.3 V, maximum propagation delay of 5.9 ns at 3.3 V, and operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74LVC2G74DCUTE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74LVC2G74DCUTE4
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCUTE4
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125

Buy Now Datasheet
Flip Flops - SN74LVC2G74DCUTE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G74DCUTE4
1100626-SN74LVC2G74DCUTE4
Logic - Logic - Flip Flops - SN74LVC2G74DCUTE4 1100626-SN74LVC2G74DCUTE4
Manufacturer: Texas Instruments Win Source Part Number: 1100626-SN74LVC2G74D CUTE4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100626-SN74LVC2G74DCUTE4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74LVC2G74DCUTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74DCUTE4
Logic - Flip Flops SN74LVC2G74DCUTE4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site Datasheet
Flip Flops - SN74LVC2G74DCUTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now
IC FF D-TYPE SNGL 1BIT US8 - 815-SN74LVC2G74DCUTE4 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 1BIT US8
815-SN74LVC2G74DCUTE4
IC FF D-TYPE SNGL 1BIT US8 815-SN74LVC2G74DCUTE4
IC FF D-TYPE SNGL 1BIT US8

IC FF D-TYPE SNGL 1BIT US8

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74DCUTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74DCUTE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74DCUTE4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G74DCUTE4 SN74LVC2G74DCUTE4-ND 1100626-SN74LVC2G74DCUTE4 SN74LVC2G74DCUTE4 SN74LVC2G74DCUTE4 815-SN74LVC2G74DCUTE4 SN74LVC2G74DCUTE4
Product Name SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Flip Flops Logic - Logic - Flip Flops - SN74LVC2G74DCUTE4 Logic - Flip Flops Flip Flops IC FF D-TYPE SNGL 1BIT US8 Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.8V
Propagation Delay 13.4 ns 5.1 ns 5.1 ns 6.2 ns
fMAX 150 MHz 140 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5962-9221806M2A - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54ACT374DM-MLS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Flip Flops - 5474FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers