Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1258396-SN74LVC374AP
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 100 MHz
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC374APWTG4,-S
Base Product Number: 74LVC374
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC374APWT | 296-SN74LVC374APWTTR-ND | 1258396-SN74LVC374APWT | SN74LVC374APWT | 815-SN74LVC374APWT | SN74LVC374APWT | SN74LVC374APWT |
| Product Name | SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC FF D-TYPE SNGL 8BIT 20TSSOP | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.8V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 21.9 ns | 7 ns | 7 ns | 8.1 ns | |||
| fMAX | 100 MHz | 100 MHz | 100 MHz | 100 MHz |