"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 107728-M74HC74RM13TR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 5pF
Family Name: M74HC74
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 67MHz
Alternative Parts (Cross-Reference): TC74HC74AFN(F,M); TC74HC74AFW; TC74HC74AFN(ELP,M);
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC D-TYPE POS TRG DUAL 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOP
IC FF D-TYPE DUAL 1BIT 14SOP
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:67MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 497-1886-2-ND | 107728-M74HC74RM13TR | 761-M74HC74RM13TR | M74HC74RM13TR | M74HC74RM13TR | 89K0936 | M74HC74RM13TR |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - M74HC74RM13TR | IC D-TYPE POS TRG DUAL 14SOIC | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Stmicroelectronics | Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 4.5V | 2V ~ 6V | |||
| Propagation Delay | 26 ns | 26 ns | 150 ns | 13 ns | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | 5.2 mA |