Texas Instruments SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable SN74ABT377APW

Description
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-TSSOP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with clock enable in a 20-pin TSSOP package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA I_OH, 64 mA I_OL), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with clock enable in a 20-pin TSSOP package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA I_OH, 64 mA I_OL), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable - SN74ABT377APW - Texas Instruments
Dallas, TX, United States
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable
SN74ABT377APW
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable SN74ABT377APW
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-33628-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33628-5-ND
Flip Flops 296-33628-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT377APW
766882-SN74ABT377APW
Logic - Logic - Flip Flops - SN74ABT377APW 766882-SN74ABT377APW
Manufacturer: Texas Instruments Win Source Part Number: 766882-SN74ABT377APW Series: 74ABT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF Current - Quiescent: 250μA Input Capacitance: 3.5pF Family Name: SN74ABT377 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74ABT377CMTC; 74ABT377CMTCX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 766882-SN74ABT377APW
Series: 74ABT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Family Name: SN74ABT377
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74ABT377CMTC; 74ABT377CMTCX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - SN74ABT377APW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT377APW
Logic - Flip Flops SN74ABT377APW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
TEXAS INSTRUMENTS SN74ABT377APW Flip-Flop, D, 4.5 ns, 150 MHz, 64 mA, TSSOP, 20 Pins - 815-SN74ABT377APW - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74ABT377APW Flip-Flop, D, 4.5 ns, 150 MHz, 64 mA, TSSOP, 20 Pins
815-SN74ABT377APW
TEXAS INSTRUMENTS SN74ABT377APW Flip-Flop, D, 4.5 ns, 150 MHz, 64 mA, TSSOP, 20 Pins 815-SN74ABT377APW
TEXAS INSTRUMENTS SN74ABT377APW Flip-Flop, D, 4.5 ns, 150 MHz, 64 mA, TSSOP, 20 Pins

TEXAS INSTRUMENTS SN74ABT377APW Flip-Flop, D, 4.5 ns, 150 MHz, 64 mA, TSSOP, 20 Pins

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT377APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT377APW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT377APW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74ABT377APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT377APW
Flip Flops SN74ABT377APW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT377APW 296-33628-5-ND 766882-SN74ABT377APW SN74ABT377APW 815-SN74ABT377APW SN74ABT377APW SN74ABT377APW
Product Name SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable Flip Flops Logic - Logic - Flip Flops - SN74ABT377APW Logic - Flip Flops TEXAS INSTRUMENTS SN74ABT377APW Flip-Flop, D, 4.5 ns, 150 MHz, 64 mA, TSSOP, 20 Pins Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V
Propagation Delay 7.3 ns 6.8 ns 6.8 ns 6.8 ns
fMAX 150 MHz 150 MHz 150 MHz 150 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601M2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
Flip Flops - 74F109DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details