Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 756762-SN74LV175APW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Input Capacitance: 1.4pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 165MHz
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV175
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 9.3ns at 5V, 50pF
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin TSSOP Tube
IC FF D-TYPE SNGL 4BIT 16TSSOP
IC FF D-TYPE SNGL 4BIT 16TSSOP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV175APW | 296-49905-ND | 756762-SN74LV175APW | 815-SN74LV175APW | SN74LV175APW | SN74LV175APW | SN74LV175APW |
| Product Name | SN74LV175A Quadruple D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74LV175APW | Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin TSSOP Tube | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2.5V | 2V ~ 5.5V | ||
| Propagation Delay | 20 ns | 9.3 ns | 9.3 ns | 23.3 ns | |||
| fMAX | 70 MHz | 165 MHz | 165 MHz | 165 MHz | |||
| Operating Current | 0.0200 mA |