Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G80QDCKRQ1

Description
Win Source Part Number: 1258311-SN74LVC1G80Q DCKRQ1 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: Automotive, AEC-Q100, 74LVC Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 32mA, 32mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 160 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC1G80QDCK RQ1,SN74LVC1G80QDCKR Q1,TEXTISSN74LVC1G80 QDCKRQ1,296-48165-1, 296-48165-2,296-4816 5-6 Base Product Number: 74LVC1G80
Request a Quote Datasheet
Description
Win Source Part Number: 1258311-SN74LVC1G80Q DCKRQ1 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: Automotive, AEC-Q100, 74LVC Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 32mA, 32mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 160 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC1G80QDCK RQ1,SN74LVC1G80QDCKR Q1,TEXTISSN74LVC1G80 QDCKRQ1,296-48165-1, 296-48165-2,296-4816 5-6 Base Product Number: 74LVC1G80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 1258311-SN74LVC1G80QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258311-SN74LVC1G80QDCKRQ1
Integrated Circuits (ICs) - Logic - Flip Flops 1258311-SN74LVC1G80QDCKRQ1
Win Source Part Number: 1258311-SN74LVC1G80Q DCKRQ1 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: Automotive, AEC-Q100, 74LVC Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 32mA, 32mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 160 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC1G80QDCK RQ1,SN74LVC1G80QDCKR Q1,TEXTISSN74LVC1G80 QDCKRQ1,296-48165-1, 296-48165-2,296-4816 5-6 Base Product Number: 74LVC1G80

Win Source Part Number: 1258311-SN74LVC1G80QDCKRQ1
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: Automotive, AEC-Q100, 74LVC
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 160 MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC1G80QDCKRQ1,SN74LVC1G80QDCKRQ1,TEXTISSN74LVC1G80QDCKRQ1,296-48165-1,296-48165-2,296-48165-6
Base Product Number: 74LVC1G80

Buy Now Datasheet
 - SN74LVC1G80QDCKRQ1 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

Supplier's Site Datasheet
Flip Flops - 296-48165-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-48165-2-ND
Flip Flops 296-48165-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-48165-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-48165-1-ND
Flip Flops 296-48165-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-48165-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-48165-6-ND
Flip Flops 296-48165-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G80QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G80QDCKRQ1
Logic - Flip Flops SN74LVC1G80QDCKRQ1
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G80QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G80QDCKRQ1
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G80QDCKRQ1
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
IC FLIP FLOP

IC FLIP FLOP

Supplier's Site
Flip Flops - SN74LVC1G80QDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258311-SN74LVC1G80QDCKRQ1 SN74LVC1G80QDCKRQ1 296-48165-2-ND SN74LVC1G80QDCKRQ1 SN74LVC1G80QDCKRQ1 815-SN74LVC1G80QDCKRQ1 SN74LVC1G80QDCKRQ1
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC FLIP FLOP Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V -3.3V; 3V; 3.3V 1.65V ~ 5.5V
Propagation Delay 5.5 ns 5.5 ns 5.5 ns
fMAX 160 MHz 160 MHz 160 MHz
Low-level Output Current (Sink) 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC11175N - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-87631012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers