16-Bit Transparent D-Type Latch With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1255483-SN74LVC16373
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 56-VFBGA
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Family Name: SN74LVC16373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Alternative Parts (Cross-Reference): 74LCXH16373GX; 74LCXH162373GX; 74LCX162373GX;
Introduction Date: June 02, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
IC D-TYPE LATCH DL 3-ST 56BGA
IC D-TYPE LATCH DL 3-ST 56BGA
IC D-TYPE LATCH DL 3-ST 56BGA
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | SN74LVC16373AZRDR | 1255483-SN74LVC16373AZRDR | 296-SN74LVC16373AZRDRTR-ND | SN74LVC16373AZRDR | SN74LVC16373AZRDR | SN74LVC16373AZRDR | 815-SN74LVC16373AZRDR |
| Product Name | SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs | Logic - Logic - Latches - SN74LVC16373AZRDR | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | IC D-TYPE LATCH DL 3-ST 56BGA |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.8V | |
| Operating Current | 0.0200 mA | ||||||
| Propagation Delay | 6.4 ns | 2.1 ns | 2.1 ns | 2.1 ns | 7.1 ns |