Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 125193-SN74HCT573N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial
IC, OCTAL D-TYPE LATCH, 74HCT573
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC, OCTAL D-TYPE LATCH, 74HCT573; Logic Family / Base Number:74HCT573; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:27ns; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; SupplyRoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20DIP
IC OCT D TRANSP LATCH 20-DIP
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HCT573N | 296-1621-5-ND | 125193-SN74HCT573N | 815-SN74HCT573N | SN74HCT573N | 26AJ9343 | SN74HCT573N | SN74HCT573N |
| Product Name | SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74HCT573N | IC, OCTAL D-TYPE LATCH, 74HCT573 | Latches | Ic, Octal D-Type Latch, 74Hct573; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||||
| Output Characteristics | 3-State | 3-State | ||||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5V; 5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 40 ns | 25 ns | 25 ns | 65 ns | 27 ns | 25 ns |