Texas Instruments SN74LV273A Octal D-Type Flip-Flops With Clear SN74LV273ADBRG4

Description
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV273A Octal D-Type Flip-Flops With Clear - SN74LV273ADBRG4 - Texas Instruments
Dallas, TX, United States
SN74LV273A Octal D-Type Flip-Flops With Clear
SN74LV273ADBRG4
SN74LV273A Octal D-Type Flip-Flops With Clear SN74LV273ADBRG4
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 125

Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 125

Buy Now Datasheet
Flip Flops - SN74LV273ADBRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV273ADBRG4
065594-SN74LV273ADBRG4
Logic - Logic - Flip Flops - SN74LV273ADBRG4 065594-SN74LV273ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 065594-SN74LV273ADBR G4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065594-SN74LV273ADBRG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FF D-TYPE SNGL 8BIT 20SSOP - 815-SN74LV273ADBRG4 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 8BIT 20SSOP
815-SN74LV273ADBRG4
IC FF D-TYPE SNGL 8BIT 20SSOP 815-SN74LV273ADBRG4
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV273ADBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV273ADBRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV273ADBRG4
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Flip Flops - SN74LV273ADBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74LV273ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV273ADBRG4
Logic - Flip Flops SN74LV273ADBRG4
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV273ADBRG4 SN74LV273ADBRG4-ND 065594-SN74LV273ADBRG4 815-SN74LV273ADBRG4 SN74LV273ADBRG4 SN74LV273ADBRG4 SN74LV273ADBRG4
Product Name SN74LV273A Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74LV273ADBRG4 IC FF D-TYPE SNGL 8BIT 20SSOP Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2.5V 2V ~ 5.5V
Propagation Delay 20.5 ns 11 ns 11 ns 22.1 ns
fMAX 70 MHz 160 MHz 160 MHz 160 MHz
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details