Texas Instruments SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G79DCTR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC2G79DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC2G79DCTR
SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G79DCTR
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flop 8-SM8 -40 to 125

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G79DCTRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G79DCTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G79DCTRCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G79DCTR
1255659-SN74LVC2G79DCTR
Logic - Logic - Flip Flops - SN74LVC2G79DCTR 1255659-SN74LVC2G79DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1255659-SN74LVC2G79D CTR Series: 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent: 5μA Input Capacitance: 3.5pF Family Name: SN74LVC2G79 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Clock Frequency: 160MHz Alternative Parts (Cross-Reference): SN74LVC2G79DCTRE4; SN74LVC2G79DCU; SN74LVC2G79DCURE4; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255659-SN74LVC2G79DCTR
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent: 5μA
Input Capacitance: 3.5pF
Family Name: SN74LVC2G79
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): SN74LVC2G79DCTRE4; SN74LVC2G79DCU; SN74LVC2G79DCURE4;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LVC2G79DCTR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, True Output, CMOS, PDSO8

D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, True Output, CMOS, PDSO8

Supplier's Site Datasheet
IC FF D-TYPE DUAL 1BIT SM8 - 815-SN74LVC2G79DCTR - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 1BIT SM8
815-SN74LVC2G79DCTR
IC FF D-TYPE DUAL 1BIT SM8 815-SN74LVC2G79DCTR
IC FF D-TYPE DUAL 1BIT SM8

IC FF D-TYPE DUAL 1BIT SM8

Supplier's Site
Flip Flops - SN74LVC2G79DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74LVC2G79DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G79DCTR
Logic - Flip Flops SN74LVC2G79DCTR
IC FF D-TYPE DUAL 1BIT SM8

IC FF D-TYPE DUAL 1BIT SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G79DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G79DCTR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G79DCTR
IC FF D-TYPE DUAL 1BIT SM8

IC FF D-TYPE DUAL 1BIT SM8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G79DCTR 296-SN74LVC2G79DCTRDKR-ND 1255659-SN74LVC2G79DCTR SN74LVC2G79DCTR 815-SN74LVC2G79DCTR SN74LVC2G79DCTR SN74LVC2G79DCTR SN74LVC2G79DCTR
Product Name SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74LVC2G79DCTR IC FF D-TYPE DUAL 1BIT SM8 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.8V 1.65V ~ 5.5V
Propagation Delay 9.9 ns 4.5 ns 4.5 ns 5.2 ns
fMAX 150 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers