Dual Positive-Edge-Trigge
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 794877-SN74AC74DBR
Series: 74AC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 3pF
Family Name: SN74AC74
Categories: Integrated Circuits (ICs)
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): SN74AC74DBLE; TC74AC74FT; TC74AC74FT(EL); MC74AC74DG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE DUAL 1BIT 14SSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)
IC D-TYPE POS TRG DUAL 14SSOP
IC FF D-TYPE DUAL 1BIT 14SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AC74DBR | SN74AC74DBR | 794877-SN74AC74DBR | 296-4341-2-ND | SN74AC74DBR | SN74AC74DBR | 815-SN74AC74DBR | SN74AC74DBR |
| Product Name | SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74AC74DBR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | IC D-TYPE POS TRG DUAL 14SSOP | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 3V | |||
| Propagation Delay | 13.5 ns | 10 ns | 10 ns | 14 ns | ||||
| fMAX | 100 MHz | 160 MHz | 160 MHz | 160 MHz |