Texas Instruments SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable SN74ABT377ADBR

Description
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-SSOP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with clock enable in a 20-pin SSOP package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, and low-level output current of 64 mA. Features include latch-up performance exceeding 500 mA per JEDEC Standard JESD-17 and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with clock enable in a 20-pin SSOP package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, and low-level output current of 64 mA. Features include latch-up performance exceeding 500 mA per JEDEC Standard JESD-17 and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable - SN74ABT377ADBR - Texas Instruments
Dallas, TX, United States
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable
SN74ABT377ADBR
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable SN74ABT377ADBR
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-SSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT377ADBR
934484-SN74ABT377ADBR
Logic - Logic - Flip Flops - SN74ABT377ADBR 934484-SN74ABT377ADBR
Manufacturer: Texas Instruments Win Source Part Number: 934484-SN74ABT377ADB R Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width) Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ABT377 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74ABT377ADBRE4-ND R, -296-4008-1-NDR, -296-4008-1-ND, 296-4008-2, 296-4008-1-NDR, -296-4008-1, -SN74ABT377ADBR-NDR, 296-4008-1, 296-4008-6, 296-4008-2-NDR, SN74ABT377ADBRG4, 296-4008-6-NDR, SN74ABT377ADBRE4, SN74ABT377ADBRG4-ND, SN74ABT377ADBRE4-ND, -SN74ABT377ADBRG4, -SN74ABT377ADBRG4-ND R, -SN74ABT377ADBRE4

Manufacturer: Texas Instruments
Win Source Part Number: 934484-SN74ABT377ADBR
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ABT377
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74ABT377ADBRE4-NDR, -296-4008-1-NDR, -296-4008-1-ND, 296-4008-2, 296-4008-1-NDR, -296-4008-1, -SN74ABT377ADBR-NDR, 296-4008-1, 296-4008-6, 296-4008-2-NDR, SN74ABT377ADBRG4, 296-4008-6-NDR, SN74ABT377ADBRE4, SN74ABT377ADBRG4-ND, SN74ABT377ADBRE4-ND, -SN74ABT377ADBRG4, -SN74ABT377ADBRG4-NDR, -SN74ABT377ADBRE4

Buy Now Datasheet
Flip Flops - 296-4008-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4008-6-ND
Flip Flops 296-4008-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-4008-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4008-1-ND
Flip Flops 296-4008-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-4008-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4008-2-ND
Flip Flops 296-4008-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT377ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT377ADBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT377ADBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Flip Flops - SN74ABT377ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT377ADBR
Flip Flops SN74ABT377ADBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74ABT377ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT377ADBR
Logic - Flip Flops SN74ABT377ADBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
IC FF D-TYPE SNGL 8BIT 20SSOP - 815-SN74ABT377ADBR - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 8BIT 20SSOP
815-SN74ABT377ADBR
IC FF D-TYPE SNGL 8BIT 20SSOP 815-SN74ABT377ADBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT377ADBR 934484-SN74ABT377ADBR 296-4008-6-ND SN74ABT377ADBR SN74ABT377ADBR SN74ABT377ADBR 815-SN74ABT377ADBR
Product Name SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable Logic - Logic - Flip Flops - SN74ABT377ADBR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops IC FF D-TYPE SNGL 8BIT 20SSOP
Flip-Flop Type D D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Propagation Delay 7.3 ns 6.8 ns 6.8 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681401RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details
Flip Flops - 54ALS174J/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details