The 74LVTH162374ZQLR is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V inputs. It features bus-hold circuitry, 22-Ω series output resistors, and supports hot insertion with I_off and power-up 3-state functionality. The device is housed in a 56-ball VFBGA package (ZQL), measuring 7.5 mm × 7.5 mm, with distributed V_CC and GND pins to minimize switching noise. It operates from -40°C to 85°C, exceeds 2000-V human-body model ESD protection, and maintains latch-up performance above 500 mA per JESD17.
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
IC FF D-TYPE DUAL 8BIT 56BGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
IC FF D-TYPE DUAL 8BIT 56BGA
IC FF D-TYPE DUAL 8BIT 56BGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVTH162374ZQLR | 296-74LVTH162374ZQLRCT-ND | 74LVTH162374ZQLR | 74LVTH162374ZQLR | 74LVTH162374ZQLR | 815-74LVTH162374ZQLR |
| Product Name | SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC FF D-TYPE DUAL 8BIT 56BGA |
| Flip-Flop Type | D | D | D | D | ||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | -3.3V; 3V; 3.3V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 5.3 ns | 5.3 ns | 3.4 ns | |||
| fMAX | 160 MHz | 160 MHz | 160 MHz |