High Speed CMOS Logic Octal Positive-Edge-Trigge
Flip Flop D-Type Bus Interface Pos-Edge
Flip Flop D-Type Bus Interface Pos-Edge
Flip Flop D-Type Bus Interface Pos-Edge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 866167-CD74HC564M
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC564
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33110-5, CD74HC564M-ND, CD74HC564ME4, CD74HC564ME4-ND, CD74HC564MG4, CD74HC564MG4-ND
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC564M | 6630405 | 6630405P | 296-33110-5-ND | 866167-CD74HC564M | CD74HC564M | CD74HC564M | CD74HC564M | 815-CD74HC564M |
| Product Name | CD74HC564 High Speed CMOS Logic Octal Positive-Edge-Triggered Inverting D-Type Flip-Flops with 3-State Outputs | Flip Flop ICs | Flip Flop ICs | Flip Flops | Logic - Logic - Flip Flops - CD74HC564M | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube |
| Flip-Flop Type | D | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 4.5V | |||||
| Output Characteristics | 3-State | Single ended | 3-State; 3 State | 3-State | |||||
| Propagation Delay | 35 ns | 165 ns | 28 ns | 165 ns |