Texas Instruments SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74LVC74ADT

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74LVC74ADT - Texas Instruments
Dallas, TX, United States
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74LVC74ADT
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74LVC74ADT
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125

Buy Now Datasheet
 - SN74LVC74ADT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 296-31922-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31922-6-ND
Flip Flops 296-31922-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31922-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31922-1-ND
Flip Flops 296-31922-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31922-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31922-2-ND
Flip Flops 296-31922-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC74ADT
113569-SN74LVC74ADT
Logic - Logic - Flip Flops - SN74LVC74ADT 113569-SN74LVC74ADT
Manufacturer: Texas Instruments Win Source Part Number: 113569-SN74LVC74ADT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113569-SN74LVC74ADT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125 - 815-SN74LVC74ADT - Utmel Electronic Limited
Hong Kong, China
Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125
815-SN74LVC74ADT
Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125 815-SN74LVC74ADT
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC74ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC74ADT
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC74ADT
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - SN74LVC74ADT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC74ADT
Logic - Flip Flops SN74LVC74ADT
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Flip Flops - SN74LVC74ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC74ADT
Flip Flops SN74LVC74ADT
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC74ADT SN74LVC74ADT 296-31922-6-ND 113569-SN74LVC74ADT 815-SN74LVC74ADT SN74LVC74ADT SN74LVC74ADT SN74LVC74ADT
Product Name SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset Flip Flops Logic - Logic - Flip Flops - SN74LVC74ADT Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125 Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 1.8V 3.6V; 1.65V ~ 3.6V
Propagation Delay 7.1 ns 5.2 ns 5.2 ns 6 ns
fMAX 100 MHz 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601M2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details