Manufacturer: ON Semiconductor
Win Source Part Number: 096977-MC74AC377DWR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 140MHz
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE 1-ELE 8-BIT 20-SOIC
IC FF D-TYPE 1-ELE 8-BIT 20-SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 096977-MC74AC377DWR2G | 488-MC74AC377DWR2GTR-ND | 598-MC74AC377DWR2G | MC74AC377DWR2G | MC74AC377DWR2G | MC74AC377DWR2G |
| Product Name | Logic - Logic - Flip Flops - MC74AC377DWR2G | Flip Flops | IC FF D-TYPE SNGL 8BIT 20SOIC | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 5V; 5V | 2V ~ 6V | ||
| Propagation Delay | 10 ns | 10 ns | 14.5 ns | |||
| fMAX | 140 MHz | 140 MHz | 140 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | 24 mA |