Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117728-MM74HCT373WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.2mA, 7.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH OCTAL D-TYPE 20-SOIC
IC LATCH OCTAL D-TYPE 20-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | 117728-MM74HCT373WMX | MM74HCT373WMXCT-ND | MM74HCT373WMX | MM74HCT373WMX | MM74HCT373WMX | 598-MM74HCT373WMX |
| Product Name | Logic - Logic - Latches - MM74HCT373WMX | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | IC LATCH OCTAL D-TYPE 20-SOIC |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | ||
| Low-level Output Current (Sink) | 7.2 mA | 7.2 mA | 7.2 mA | 7.2 mA | ||
| High-level Output Current (Source) | 7.2 mA | 7.2 mA | 7.2 mA | |||
| Propagation Delay | 25 ns | 25 ns | 25 ns | 40 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |