Manufacturer: STMicroelectronics
Win Source Part Number: 124582-M74HCT573RM13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 19ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC LATCH OCTAL D-TYPE 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC LATCH OCTAL D-TYPE 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SO
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 124582-M74HCT573RM13TR | 497-1918-2-ND | 761-M74HCT573RM13TR | M74HCT573RM13TR | M74HCT573RM13TR | M74HCT573RM13TR |
| Product Name | Logic - Logic - Latches - M74HCT573RM13TR | Latches | IC LATCH OCTAL D-TYPE 20-SOIC | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 6 mA | 6 mA | 6 mA | 6 mA | ||
| High-level Output Current (Source) | 6 mA | 6 mA | 6 mA | |||
| Propagation Delay | 19 ns | 19 ns | 59 ns | 19 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |