"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 801793-74ACT74SCX
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 210MHz
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 11ns at 5V, 50pF
Part Number Series: 74ACT74
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC D-TYPE POS TRG DUAL 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ACT74SCXTR-ND | 801793-74ACT74SCX | 74ACT74SCX | 74ACT74SCX | 598-74ACT74SCX | 74ACT74SCX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74ACT74SCX | Flip Flops | Logic - Flip Flops | IC D-TYPE POS TRG DUAL 14SOIC | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 4.5V~5.5V | ||
| Propagation Delay | 11 ns | 11 ns | 13 ns | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | 24 mA |