Texas Instruments SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273NSR

Description
Octal D-Type Flip-Flops With Clear 20-SO -40 to 85
Request a Quote
Description
Octal D-Type Flip-Flops With Clear 20-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with clear, packaged in a 20-pin SOP format measuring 12.60 mm × 5.30 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, capable of driving up to 10 LSTTL loads, and featuring an active-low clear input and positive-edge-triggered clock. The device has a maximum propagation delay of 12 ns and consumes 80 µA of supply current at maximum.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with clear, packaged in a 20-pin SOP format measuring 12.60 mm × 5.30 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, capable of driving up to 10 LSTTL loads, and featuring an active-low clear input and positive-edge-triggered clock. The device has a maximum propagation delay of 12 ns and consumes 80 µA of supply current at maximum.

Suppliers

Company
Product
Description
Supplier Links
SN74HC273 Octal D-Type Flip-Flops With Clear - SN74HC273NSR - Texas Instruments
Dallas, TX, United States
SN74HC273 Octal D-Type Flip-Flops With Clear
SN74HC273NSR
SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273NSR
Octal D-Type Flip-Flops With Clear 20-SO -40 to 85

Octal D-Type Flip-Flops With Clear 20-SO -40 to 85

Buy Now Datasheet
Flip Flops - 296-8296-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8296-2-ND
Flip Flops 296-8296-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-8296-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8296-6-ND
Flip Flops 296-8296-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-8296-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8296-1-ND
Flip Flops 296-8296-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC273NSR
093805-SN74HC273NSR
Logic - Logic - Flip Flops - SN74HC273NSR 093805-SN74HC273NSR
Manufacturer: Texas Instruments Win Source Part Number: 093805-SN74HC273NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 093805-SN74HC273NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC D-TYPE POS TRG SNGL 20SO - 815-SN74HC273NSR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20SO
815-SN74HC273NSR
IC D-TYPE POS TRG SNGL 20SO 815-SN74HC273NSR
IC D-TYPE POS TRG SNGL 20SO

IC D-TYPE POS TRG SNGL 20SO

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC273NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC273NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC273NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - SN74HC273NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC273NSR
Flip Flops SN74HC273NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74HC273NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC273NSR
Logic - Flip Flops SN74HC273NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flop, D-Type, 60Mhz, Sop-20; Logic Family / Base Number Texas Instruments - 26AJ9397 - Newark, An Avnet Company
Chicago, IL, United States
Flip Flop, D-Type, 60Mhz, Sop-20; Logic Family / Base Number Texas Instruments
26AJ9397
Flip Flop, D-Type, 60Mhz, Sop-20; Logic Family / Base Number Texas Instruments 26AJ9397
FLIP FLOP, D-TYPE, 60MHZ, SOP-20; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:25mA; Logic Case Style:SOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

FLIP FLOP, D-TYPE, 60MHZ, SOP-20; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:25mA; Logic Case Style:SOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC273NSR 296-8296-2-ND 093805-SN74HC273NSR 815-SN74HC273NSR SN74HC273NSR SN74HC273NSR SN74HC273NSR 26AJ9397
Product Name SN74HC273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74HC273NSR IC D-TYPE POS TRG SNGL 20SO Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip Flop, D-Type, 60Mhz, Sop-20; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 5V; 5V 2V ~ 6V
Propagation Delay 34 ns 27 ns 27 ns 200 ns 13 ns
fMAX 28 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QKA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers