Texas Instruments SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74LVTH16374DLRG4

Description
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74LVTH16374DLRG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
74LVTH16374DLRG4
SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74LVTH16374DLRG4
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 74LVTH16374DLRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVTH16374DLRG4
765890-74LVTH16374DLRG4
Logic - Logic - Flip Flops - 74LVTH16374DLRG4 765890-74LVTH16374DLRG4
Manufacturer: Texas Instruments Win Source Part Number: 765890-74LVTH16374DL RG4 Series: 74LVTH Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.3ns @ 3.3V, 50pF Current - Quiescent: 190μA Input Capacitance: 3pF Family Name: 74LVTH16374 Categories: Integrated Circuits (ICs) Clock Frequency: 160MHz Alternative Parts (Cross-Reference): VT16374ADL; 74LVTH16374MEAX_NL; 74LVTH16374MEAX; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765890-74LVTH16374DLRG4
Series: 74LVTH
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.3ns @ 3.3V, 50pF
Current - Quiescent: 190μA
Input Capacitance: 3pF
Family Name: 74LVTH16374
Categories: Integrated Circuits (ICs)
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): VT16374ADL; 74LVTH16374MEAX_NL; 74LVTH16374MEAX;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH16374DLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH16374DLRG4
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH16374DLRG4
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Flip Flops - 74LVTH16374DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now
IC FF D-TYPE DUAL 8BIT 48SSOP - 815-74LVTH16374DLRG4 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 8BIT 48SSOP
815-74LVTH16374DLRG4
IC FF D-TYPE DUAL 8BIT 48SSOP 815-74LVTH16374DLRG4
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Logic - Flip Flops - 74LVTH16374DLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH16374DLRG4
Logic - Flip Flops 74LVTH16374DLRG4
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH16374DLRG4 74LVTH16374DLRG4-ND 765890-74LVTH16374DLRG4 74LVTH16374DLRG4 74LVTH16374DLRG4 815-74LVTH16374DLRG4 74LVTH16374DLRG4
Product Name SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - 74LVTH16374DLRG4 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops IC FF D-TYPE DUAL 8BIT 48SSOP Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3.3V
Output Characteristics 3-State 3-State
Propagation Delay 4.5 ns 5.3 ns 5.3 ns 3 ns
fMAX 160 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
2 suppliers
SN54HC374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8407101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 38 ns
fMAX 28 MHz
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details