J-K Flip-Flop, S Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1256051-SN74S112ADR
Packaging: Tape and Reel
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Negative Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 125MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74S112
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Current - Quiescent (Iq): 25mA
Max Propagation Delay at V, Max CL: 7ns at 5V, 15pF
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74S112ADR | 1256051-SN74S112ADR | SN74S112ADR | SN74S112ADR | SN74S112ADR | 815-SN74S112ADR |
| Product Name | Logic - Logic - Flip Flops - SN74S112ADR | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | IC FF JK TYPE DUAL 1BIT 16SOIC | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | |||
| Package Type | SOP16; SOP | SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | 16-SOIC (0.154, 3.90mm Width); SOIC | ||
| Logic Family | TTL | TTL; TTL | ||||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 5V; 5V | |||
| Propagation Delay | 7 ns | 7 ns |