High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-PDIP -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160251-CD74HC377E
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74HC377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): 74HC377N,517; 74HC377N; 74HC377N,652;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
LOGIC, OCTAL D-TYPE F-F HS, 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC377E | 296-33076-5-ND | 1160251-CD74HC377E | CD74HC377E | CD74HC377E | 815-CD74HC377E | CD74HC377E |
| Product Name | CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable | Flip Flops | Logic - Logic - Flip Flops - CD74HC377E | Logic - Flip Flops | Flip Flops | LOGIC, OCTAL D-TYPE F-F HS, 20DIP | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 5V; 5V | ||
| Propagation Delay | 37 ns | 30 ns | 30 ns | 175 ns | |||
| fMAX | 28 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Operating Current | 0.0800 mA |