"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076543-74VHCT374AMTC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 130MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1,825
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VHCT374AMTC-ND | 076543-74VHCT374AMTC | 74VHCT374AMTC | 74VHCT374AMTC | 598-74VHCT374AMTC |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74VHCT374AMTC | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC FF D-TYPE SNGL 8BIT 20TSSOP |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | |
| Output Characteristics | 3-State | ||||
| Propagation Delay | 10.4 ns | 10.4 ns | 12.5 ns |