16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255805-SN74LVCH1637
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Categories: Integrated Circuits
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVCH16373
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
IC TRANSP LATCH TRI-ST 48-TVSOP
IC TRANSP LATCH TRI-ST 48-TVSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
TEXAS INSTRUMENTS SN74LVCH16373ADGVR D-TYPE LATCH, SMD, TVSOP48, 3.3V
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | SN74LVCH16373ADGVR | 296-8584-6-ND | 1255805-SN74LVCH16373ADGVR | SN74LVCH16373ADGVR | SN74LVCH16373ADGVR | SN74LVCH16373ADGVR | 815-SN74LVCH16373ADGVR |
| Product Name | SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs | Latches | Logic - Logic - Latches - SN74LVCH16373ADGVR | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | TEXAS INSTRUMENTS SN74LVCH16373ADGVR D-TYPE LATCH, SMD, TVSOP48, 3.3V |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.8V | |
| Operating Current | 0.0200 mA | ||||||
| Propagation Delay | 4.9 ns | 2.1 ns | 2.1 ns | 2.1 ns | 4.2 ns |