Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
TSSOP 20/A°/OCTAL D-TYPE FLIP-FLOP; POSITIVE EDGE-TRIGGER; 3-STATE/12NC:935
| Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 74AHC574PW,112 | 17568-74AHC574PW,112 |
| Product Name | Flip Flops | TSSOP 20/A°/OCTAL D-TYPE FLIP-FLOP; POSITIVE EDGE-TRIGGER; 3-STATE/12NC:935 |
| Flip-Flop Type | D | D |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | 20-TSSOP (0.173", 4.40mm Width); SSOP |