"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 125970-M74HC74TTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 67MHz
IC D-TYPE POS TRG DUAL 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 497-7391-2-ND | 125970-M74HC74TTR | 761-M74HC74TTR | M74HC74TTR | M74HC74TTR | M74HC74TTR |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - M74HC74TTR | IC D-TYPE POS TRG DUAL 14TSSOP | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 4.5V | 2V ~ 6V | ||
| Propagation Delay | 26 ns | 26 ns | 225 ns | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | 5.2 mA |