"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 134778-MC74ACT374DWG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 160MHz
IC FF D-TYPE SNGL 8BIT 20SOIC
D FLIP FLOP, OCTAL, 8.5NS, SOIC-20; Logic Family / Base Number:74ACT374; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:160MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W Rail
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74ACT374DWGOS-ND | 134778-MC74ACT374DWG | MC74ACT374DWG | 26K4090 | 598-MC74ACT374DWG | MC74ACT374DWG | MC74ACT374DWG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74ACT374DWG | Logic - Flip Flops | D Flip Flop, Octal, 8.5Ns, Soic-20; Logic Family / Base Number Onsemi | Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W Rail | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5V; 5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | ||||||
| Propagation Delay | 10 ns | 10 ns | 8.5 ns | 12.5 ns |