Manufacturer: Texas Instruments
Win Source Part Number: 124698-SN74LVC16374A
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-VFBGA
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC D-TYPE POS TRG DUAL 56BGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
IC FF D-TYPE DUAL 8BIT 56BGA
IC FF D-TYPE DUAL 8BIT 56BGA
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 124698-SN74LVC16374AGQLR | 815-SN74LVC16374AGQLR | SN74LVC16374AGQLR | SN74LVC16374AGQLR | SN74LVC16374AGQLR |
| Product Name | Logic - Logic - Flip Flops - SN74LVC16374AGQLR | IC D-TYPE POS TRG DUAL 56BGA | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.65 V ~ 3.6 V | 1.8V | 3.6V; 1.65V ~ 3.6V | ||
| Propagation Delay | 4.5 ns | 4.9 ns | |||
| fMAX | 150 MHz | 150 MHz | 150 MHz | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |