Texas Instruments Standard Linear and Logic Logic - Logic - Flip Flops - CD4076BM CD4076BM

Description
Manufacturer: Texas Instruments Win Source Part Number: 915088-CD4076BM Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4076 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD4076BMG4-NDR, 296-CD4076BM, CD4076BM-ND, CD4076BME4-ND, -296-32909-5-ND, CD4076BMG4, -CD4076BMG4, CD4076BME4, CD4076BMG4-ND, 296-32909-5-ND, 296-32909-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915088-CD4076BM Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4076 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD4076BMG4-NDR, 296-CD4076BM, CD4076BM-ND, CD4076BME4-ND, -296-32909-5-ND, CD4076BMG4, -CD4076BMG4, CD4076BME4, CD4076BMG4-ND, 296-32909-5-ND, 296-32909-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD4076BM
915088-CD4076BM
Logic - Logic - Flip Flops - CD4076BM 915088-CD4076BM
Manufacturer: Texas Instruments Win Source Part Number: 915088-CD4076BM Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4076 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD4076BMG4-NDR, 296-CD4076BM, CD4076BM-ND, CD4076BME4-ND, -296-32909-5-ND, CD4076BMG4, -CD4076BMG4, CD4076BME4, CD4076BMG4-ND, 296-32909-5-ND, 296-32909-5

Manufacturer: Texas Instruments
Win Source Part Number: 915088-CD4076BM
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4076
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD4076BMG4-NDR, 296-CD4076BM, CD4076BM-ND, CD4076BME4-ND, -296-32909-5-ND, CD4076BMG4, -CD4076BMG4, CD4076BME4, CD4076BMG4-ND, 296-32909-5-ND, 296-32909-5

Buy Now Datasheet
Flip Flops - 296-CD4076BM-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - CD4076BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4076BM
Flip Flops CD4076BM
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD4076BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4076BM
Integrated Circuits (ICs) - Logic - Flip Flops CD4076BM
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
IC FF D-TYPE SNGL 4BIT 16SOIC - 815-CD4076BM - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 4BIT 16SOIC
815-CD4076BM
IC FF D-TYPE SNGL 4BIT 16SOIC 815-CD4076BM
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 915088-CD4076BM 296-CD4076BM-ND CD4076BM CD4076BM 815-CD4076BM
Product Name Logic - Logic - Flip Flops - CD4076BM Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC FF D-TYPE SNGL 4BIT 16SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC; SOIC "16-SOIC (0.154"", 3.90mm Width)"; SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC 16-SOIC (0.154, 3.90mm Width); SOIC
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
2.5 V/3.3 V 16-bit edge-triggered D-type flip-flop; 3-state - 74ALVCH16374DGG:11 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +4.6
Output Characteristics 3-State
View Details
5 suppliers
Logic - Flip Flops - 74ACT175PC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details