Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044895-MM74HCT74M
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4.8mA, 4.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 35ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 27MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1,100
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
74HCT CMOS, SMD, 74HCT74, SOIC14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:21ns; Frequency:50MHz; Output Current:4.8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
FAIRCHILD SEMICONDUCTOR MM74HCT74MFlip-Flop,
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 044895-MM74HCT74M | MM74HCT74M | MM74HCT74MFS-ND | MM74HCT74M | 97K5232 | MM74HCT74M | MM74HCT74M | 598-MM74HCT74M |
| Product Name | Logic - Logic - Flip Flops - MM74HCT74M | Flip Flops | Logic - Flip Flops | 74Hct Cmos, Smd, 74Hct74, Soic14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | FAIRCHILD SEMICONDUCTOR MM74HCT74MFlip-Flop, with Set and Reset,Complementary Output, Positive Edge, D, 21 ns, 50 MHz, 4.8 mA, SOIC | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | ||||
| Propagation Delay | 35 ns | 35 ns | 21 ns | 35 ns | ||||
| fMAX | 27 MHz | 27 MHz | 50 MHz | 27 MHz | ||||
| Low-level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA | 4.8 mA |