Texas Instruments SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs SN74ABT374APWR

Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, characterized for operation from -40°C to 85°C, with a high-level output current of -32 mA and a low-level output current of 64 mA. The device supports latch-up performance exceeding 500 mA per JEDEC Standard JESD-17 and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, characterized for operation from -40°C to 85°C, with a high-level output current of -32 mA and a low-level output current of 64 mA. The device supports latch-up performance exceeding 500 mA per JEDEC Standard JESD-17 and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - SN74ABT374APWR - Texas Instruments
Dallas, TX, United States
SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
SN74ABT374APWR
SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs SN74ABT374APWR
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4007-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4007-6-ND
Flip Flops 296-4007-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4007-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4007-2-ND
Flip Flops 296-4007-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4007-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4007-1-ND
Flip Flops 296-4007-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT374APWR
007786-SN74ABT374APWR
Logic - Logic - Flip Flops - SN74ABT374APWR 007786-SN74ABT374APWR
Manufacturer: Texas Instruments Win Source Part Number: 007786-SN74ABT374APW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 250μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007786-SN74ABT374APWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74ABT374APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT374APWR
Flip Flops SN74ABT374APWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74ABT374APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT374APWR
Logic - Flip Flops SN74ABT374APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT374APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT374APWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT374APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85 - 815-SN74ABT374APWR - Utmel Electronic Limited
Hong Kong, China
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
815-SN74ABT374APWR
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85 815-SN74ABT374APWR
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT374APWR 296-4007-6-ND 007786-SN74ABT374APWR SN74ABT374APWR SN74ABT374APWR SN74ABT374APWR 815-SN74ABT374APWR
Product Name SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ABT374APWR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
Flip-Flop Type D D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State
Propagation Delay 7.1 ns 6.6 ns 6.6 ns 7.1 ns
fMAX 150 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 4076BDC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers
Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers