353V Clamp 28A (8/20µs) Ipp Tvs Diode Through Hole DO-201
353V Clamp 28A (8/20µs) Ipp Tvs Diode Through Hole DO-201
STMicroelectronics 1.5KE200CA TVS Diode
TVS DIODE 171VWM 353VC DO201
Transient Voltage Suppressor, Transil 1.5KE Series, Bidirectional, 171 V, DO-201, 2, 190 V RoHS Compliant: Yes
DIODE, BI-DIRECTIONAL, 171V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 171VWM 353VC DO201
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11375-1-ND | 4860604 | 1.5KE200CA | 45Y9140 | 26M5456 | 1.5KE200CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Transil 1.5Ke Series, Bidirectional, 171 V, Do-201, 2, 190 V Rohs Compliant Stmicroelectronics | Diode, Bi-Directional, 171V, Do-201; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 353 volts | 353 volts | 353 volts | |||
| VBR | 190 volts | 190 volts | 190 volts |